Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Length | 11.4mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Colour | Clear |
For Use With | SM0603 - SM0805 Series LEDs |
RoHS Compliant | Yes |
Fiber for LED | Transfer Multisort Elektronik |
VLP Series Vertical .450 in High Round Rigid Light Pipe | Future Electronics |
Vertical Light Pipe,Round Face 11.4mm | RS |
Light Pipe, Single, Round, Pcb | Newark Electronics |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .450 in., Round Face | Bivar Inc. VLP-450-R | RS Americas |
Where can I find additional details, specifications and documents for a VLP-450-R?
Additional datasheets, footprints and schematics for VLP-450-R are listed on our Part Details page. You can also find images and similar parts to VLP-450-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-450-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-450-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-450-R fall under?
The VLP-450-R is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLP-450-R when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-450-R you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-450-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLP-450-R have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for VLP-450-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-450-R often in real-time on the comparison pages.
What if I can't find stock of VLP-450-R?
You can fill out our help required form which you can use to request a quote for VLP-450-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.