Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
5,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
511
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
16
in stock
|
Buy Now | |
Sorelec
-
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
Length | 8.9mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Product Range | - |
Colour | Clear |
For Use With | SM0603 - SM0805 Series LEDs |
Vertical Light Pipe,Round Face 8.9mm | RS |
Fiber for LED | Transfer Multisort Elektronik |
VLP Series Vertical .350 in High Round Rigid Light Pipe | Future Electronics |
Light Pipe, Single, Round, Pcb | Newark Electronics |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .350 in., Round Face | Bivar Inc. VLP-350-R | RS Americas |
34R5496 | element14 |
LIGHT PIPE, SINGLE, ROUND, PCB | Farnell |
Where can I find additional details, specifications and documents for a VLP-350-R?
Additional datasheets, footprints and schematics for VLP-350-R are listed on our Part Details page. You can also find images and similar parts to VLP-350-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-350-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-350-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-350-R fall under?
The VLP-350-R is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLP-350-R when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-350-R you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-350-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-350-R have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Sorelec and Newark Electronics have stock available or on a lead time for VLP-350-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-350-R often in real-time on the comparison pages.
What if I can't find stock of VLP-350-R?
You can fill out our help required form which you can use to request a quote for VLP-350-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.