Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
470
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,466
in stock
|
Buy Now | |
element14
from US$0.14
|
10,466
in stock
|
Buy Now | |
Farnell
from US$0.10
|
10,466
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
459
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
402
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
153
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now |
Length | 8.9mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Product Range | - |
Colour | Clear |
Lens Style | Flat |
VLP Series Vertical .350 in High Flat Rigid Light Pipe | Future Electronics |
Light Pipe, Single, Round, Pcb | Newark Electronics |
LIGHT PIPE, SINGLE, ROUND, PCB | element14 |
Vertical Light Pipe,Flat Face 8.9mm | RS |
LIGHT PIPE, RIGID, VERTICAL, BOARD MOUNT, SMD LED, .350 IN | Heilind Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .350 in., Flat Face | Bivar Inc. VLP-350-F | RS Americas |
Where can I find additional details, specifications and documents for a VLP-350-F?
Additional datasheets, footprints and schematics for VLP-350-F are listed on our Part Details page. You can also find images and similar parts to VLP-350-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-350-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-350-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-350-F fall under?
The VLP-350-F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLP-350-F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-350-F you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-350-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-350-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VLP-350-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-350-F often in real-time on the comparison pages.
What if I can't find stock of VLP-350-F?
You can fill out our help required form which you can use to request a quote for VLP-350-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.