Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
4,900
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
79,856
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
2
in stock
|
Buy Now | |
element14
from US$21.34
|
2
in stock
|
Buy Now | |
Farnell
from US$9.60
|
2
in stock
|
Buy Now |
Length | 7.6mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Product Range | - |
Colour | Clear |
Material | Polycarbonate |
VLP Series 7.6 mm Vertical Flat Polycarbonate Rigid Light Pipe | Future Electronics |
Vert Light Pipe for SMT LED, FF L=7.6mm | RS |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Single, Round, Pcb | Newark Electronics |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .300 in., Flat Face | Bivar Inc. VLP-300-F | RS Americas |
LIGHT PIPE, SINGLE, ROUND, PCB | element14 |
Where can I find additional details, specifications and documents for a VLP-300-F?
Additional datasheets, footprints and schematics for VLP-300-F are listed on our Part Details page. You can also find images and similar parts to VLP-300-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-300-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-300-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-300-F fall under?
The VLP-300-F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLP-300-F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-300-F you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-300-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-300-F have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for VLP-300-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-300-F often in real-time on the comparison pages.
What if I can't find stock of VLP-300-F?
You can fill out our help required form which you can use to request a quote for VLP-300-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.