Status: | Unknown |
---|---|
Series: | VLP Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,550
in stock
|
Buy Now | |
element14
from US$0.18
|
5,550
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
885
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
Length | 6.4mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | VLP Series |
SVHC | No SVHC (15-Jan-2019) |
Light Pipe, Single, Round, Pcb | Newark Electronics |
LIGHT PIPE, SINGLE, ROUND, PCB | element14 |
VLP Series Vertical Board Mount .250 in SMD LED Flat Face Rigid Light Pipe | Future Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Vertical Light Pipe,Flat Face 6.4mm | RS |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .250 in., Flat Face | Bivar Inc. VLP-250-F | RS Americas |
LIGHT PIPE, SINGLE, 6.4MM, PC BOARD | Farnell |
Where can I find additional details, specifications and documents for a VLP-250F?
Additional datasheets, footprints and schematics for VLP-250F are listed on our Part Details page. You can also find images and similar parts to VLP-250F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-250F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-250F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-250F fall under?
The VLP-250F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLP-250F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-250F you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-250F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-250F have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for VLP-250F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-250F often in real-time on the comparison pages.
What if I can't find stock of VLP-250F?
You can fill out our help required form which you can use to request a quote for VLP-250F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.