Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 0.2" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Rectangular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | - |
VLP Series Vertical .200 in High Flat Rigid Light Pipe | Future Electronics |
Vert Light Pipe for SMT LED, DF L=5.1mm | RS |
Light Pipe, Single, Rectangular, Pcb | Newark Electronics |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .200 in., Flat Face | Bivar Inc. VLP-200-F | RS Americas |
Where can I find additional details, specifications and documents for a VLP-200-F?
Additional datasheets, footprints and schematics for VLP-200-F are listed on our Part Details page. You can also find images and similar parts to VLP-200-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-200-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-200-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-200-F fall under?
The VLP-200-F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLP-200-F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-200-F you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-200-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-200-F have stock available?
Authorised distributors including Future Electronics, RS, Sorelec, Newark Electronics and RS Americas have stock available or on a lead time for VLP-200-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-200-F often in real-time on the comparison pages.
What if I can't find stock of VLP-200-F?
You can fill out our help required form which you can use to request a quote for VLP-200-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.