Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
170
in stock
|
Buy Now | |
CoreStaff
from US$0.33
|
1,496
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
41
in stock
|
Buy Now | |
Heilind Electronics
-
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now |
Pitch Spacing | 6.2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | VL Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (17-Dec-2015) |
12 way plug housing VL Range 6.2mm | RS |
Plug | Transfer Multisort Elektronik |
| Heilind Electronics |
Wire-To-Board Connector, Vl Series, Receptacle, 12, 6.2 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) VLP-12V | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 12POS, 2ROW | element14 |
PITCH6.2MM,AWG#22-12 | TTI Europe |
Where can I find additional details, specifications and documents for a VLP-12V?
Additional datasheets, footprints and schematics for VLP-12V are listed on our Part Details page. You can also find images and similar parts to VLP-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-12V fall under?
The VLP-12V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VLP-12V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-12V you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-12V have stock available?
Authorised distributors including CoreStaff, RS, Transfer Multisort Elektronik, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for VLP-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-12V often in real-time on the comparison pages.
What if I can't find stock of VLP-12V?
You can fill out our help required form which you can use to request a quote for VLP-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.