Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
23,255
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
9,568
in stock
|
Buy Now | |
element14
from US$0.36
|
9,568
in stock
|
Buy Now | |
Farnell
from US$0.21
|
9,568
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
7,888
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
7,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
249
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now |
Product Range | VL Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 6.2mm |
For Use With | SVF Series Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
Colour | Natural (White) |
Contact Resistance Max | 7ohm |
External Depth | 13.4mm |
External Length / Height | 18.2mm |
External Width | 24mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 22AWG |
Withstand Voltage | 2000V |
Working Voltage | 600V |
VL-6.2mm Plug Housing 4 way | RS |
Wire-Board Connector, Plug, 4 Position, 6.2Mm | Newark Electronics |
CONNECTOR, HOUSING, PLUG, 4 WAY, NYLON | element14 |
6.2MM CONN CRIMP HSG, 4 CKT | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
4 Position 6.2mm Pitch Housing | Future Electronics |
Where can I find additional details, specifications and documents for a VLP-04V?
Additional datasheets, footprints and schematics for VLP-04V are listed on our Part Details page. You can also find images and similar parts to VLP-04V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-04V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-04V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-04V fall under?
The VLP-04V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VLP-04V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-04V you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-04V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-04V have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for VLP-04V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-04V often in real-time on the comparison pages.
What if I can't find stock of VLP-04V?
You can fill out our help required form which you can use to request a quote for VLP-04V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.