Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
22,990
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
5,887
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
5,364
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,564
in stock
|
Buy Now | |
Conrad
from US$0.73
|
1,740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
248
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
60
in stock
|
Buy Now | |
element14
from US$0.33
|
60
in stock
|
Buy Now | |
Farnell
from US$0.17
|
60
in stock
|
Buy Now |
Product Range | VL Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 6.2mm |
For Use With | SVF Series Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
Colour | Natural (White) |
Current Rating | 20A |
External Depth | 19.6mm |
External Length / Height | 11.2mm |
External Width | 24mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Rows | 1Rows |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Wire Area Size Max | 3.5mm² |
Wire Area Size Min | 0.3mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 22AWG |
Withstand Voltage | 2000V |
Working Voltage | 600V |
HOUSING VL CONNECTOR | Heilind Electronics |
Lockable cable-to-PCB and cable-to-cable connection. For large cross-sectional areas and high contact pressure. The catch bars on the housing and pin header make an audible click when plugging in. Can be easily soldered due to pre-tinning the pin header | Conrad |
Plug | Transfer Multisort Elektronik |
Wire-Board Connector, Plug, 3 Position, 6.2Mm | Newark Electronics |
HOUSING, PLUG, SINGLE ROW, 3 WAY, NYLON | element14 |
3 way plug housing VL Range 6.2mm | RS |
Where can I find additional details, specifications and documents for a VLP-03V?
Additional datasheets, footprints and schematics for VLP-03V are listed on our Part Details page. You can also find images and similar parts to VLP-03V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-03V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-03V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-03V fall under?
The VLP-03V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VLP-03V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-03V you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-03V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-03V have stock available?
Authorised distributors including Heilind Electronics, CoreStaff, Heilind Electronics Asia, Chip One Stop and Conrad have stock available or on a lead time for VLP-03V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-03V often in real-time on the comparison pages.
What if I can't find stock of VLP-03V?
You can fill out our help required form which you can use to request a quote for VLP-03V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.