Status: | Unknown |
---|---|
Series: | VLM.334 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,400
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
6,062
in stock
|
Buy Now | |
element14
from US$0.15
|
6,062
in stock
|
Buy Now | |
Farnell
from US$0.15
|
6,062
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 50mA |
Forward Voltage | 2.3V |
Wavelength Typ | 589nm |
Luminous Intensity | 2.3cd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | VLM.334 Series |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
SMD LED YELLOW PLCC2 | TTI Europe |
Led, Yellow, 2.3Cd, 589Nm, Plcc-2 | Newark Electronics |
LED, YELLOW, 2.3CD, 589NM, PLCC-2 | element14 |
SMD-LED YELLOW PLCC2-e3 | RS |
POWER SMD-LED YELLOW PLCC2 | Avnet America |
Where can I find additional details, specifications and documents for a VLMY334BACB-GS08?
Additional datasheets, footprints and schematics for VLMY334BACB-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY334BACB-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY334BACB-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY334BACB-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY334BACB-GS08 fall under?
The VLMY334BACB-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY334BACB-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY334BACB-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY334BACB-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMY334BACB-GS08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VLMY334BACB-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY334BACB-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY334BACB-GS08?
You can fill out our help required form which you can use to request a quote for VLMY334BACB-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.