Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 11.2V |
Wavelength Typ | 588nm |
Luminous Intensity | 11.2mcd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED, PLCC2, YELLOW, | Farnell |
Led, Yellow, 588 Nm, 11.2 V, 20 Ma, 11.2 Mcd Rohs Compliant: Yes |Vishay VLMY31J2K2-GS08 | Newark Electronics |
LED Uni-Color Yellow 588nm Chip LED 2-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMY31J2K2-GS08?
Additional datasheets, footprints and schematics for VLMY31J2K2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY31J2K2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY31J2K2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY31J2K2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY31J2K2-GS08 fall under?
The VLMY31J2K2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY31J2K2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY31J2K2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY31J2K2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMY31J2K2-GS08 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VLMY31J2K2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY31J2K2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY31J2K2-GS08?
You can fill out our help required form which you can use to request a quote for VLMY31J2K2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.