Status: | Unknown |
---|---|
Series: | VLMS150., VLMO1500, VLMY150., VLMG1500, VLMTG150., VLMB150. |
RoHS: | Compliant |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Conrad
from US$0.21
|
8,762
in stock
|
Buy Now | |
element14
from US$0.09
|
3,135
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,135
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
8
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.0 mm x 0.5 mm x 0.35 mm (L x W x H) |
High reliability PCB based |
Wavelength (470 to 475) nm (blue), typ. 571 nm (yellow green), (587 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Additional technical information: Series: CHIPLED | Conrad |
LED, YELLOW, 180MCD, 597NM, SMD, 0402 | element14 |
Led, Yellow, 180Mcd, 0402 | Newark Electronics |
LED Uni-Color Yellow 588nm 2-Pin Chip LED T/R | EBV Elektronik |
LED Uni-Color Yellow 588nm | RS |
Yellow 0402 130â–‘ 180 mcd 2 V Ultrabright Surface Mount ChipLED | Future Electronics |
SMD LED UBRIGHT YELLOW 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMY1500-GS08?
Additional datasheets, footprints and schematics for VLMY1500-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY1500-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY1500-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY1500-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY1500-GS08 fall under?
The VLMY1500-GS08 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to VLMY1500-GS08 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY1500-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY1500-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMY1500-GS08 have stock available?
Authorised distributors including Conrad, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for VLMY1500-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY1500-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY1500-GS08?
You can fill out our help required form which you can use to request a quote for VLMY1500-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.