Status: | Unknown |
---|---|
Series: | VLMS234.., VLMR234.., VLMK234.., VLMY234.. |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,122
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1
in stock
|
Buy Now | |
element14
from US$0.18
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Utilizing latest advanced AlInGaP technology |
Available in 8 mm tape |
Luminous intensity and color categorized per packing unit |
Applications |
---|
Traffic signals and signs |
Interior and exterior lighting |
Dashboard illumination |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED | Transfer Multisort Elektronik |
Led, Red, 1.4Cd, 630Nm, Smd | Newark Electronics |
LED, RED, 1.4CD, 630NM, SMD | element14 |
MINI SMD LED Super Red Power | Future Electronics |
LED Single Chip Red 630nm 50mA 2-Pin SMD | Avnet America |
POWER MINI SMD LED SRED | TTI Europe |
Where can I find additional details, specifications and documents for a VLMS234V2BA-GS08?
Additional datasheets, footprints and schematics for VLMS234V2BA-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMS234V2BA-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMS234V2BA-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMS234V2BA-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMS234V2BA-GS08 fall under?
The VLMS234V2BA-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMS234V2BA-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMS234V2BA-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMS234V2BA-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMS234V2BA-GS08 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VLMS234V2BA-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMS234V2BA-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMS234V2BA-GS08?
You can fill out our help required form which you can use to request a quote for VLMS234V2BA-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.