Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Connector Type A | CEE 7/7 Plug |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 1.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Cable Length | 1.5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VL-1024-21-150?
Additional datasheets, footprints and schematics for VL-1024-21-150 are listed on our Part Details page. You can also find images and similar parts to VL-1024-21-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VL-1024-21-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VL-1024-21-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VL-1024-21-150 fall under?
The VL-1024-21-150 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to VL-1024-21-150 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VL-1024-21-150 you can contact the distributor directly for product support, shipping queries etc.
Is the VL-1024-21-150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VL-1024-21-150 have stock available?
There is no stock from authorised distributors for VL-1024-21-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VL-1024-21-150 often in real-time on the comparison pages.
What if I can't find stock of VL-1024-21-150?
You can fill out our help required form which you can use to request a quote for VL-1024-21-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.