VL-0836-14-300 Cable Assemblies by Volex

POWER CORD NEMA 5-15P C19 9.84FT 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.31

Distributor Stock
Logo for Farnell
Farnell
from US$19.75
No stock
Buy Now
Logo for element14
element14
from US$15.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A NEMA 5-15P Hospital Grade
Connector Type B IEC 60320 C13
Cable Length - Metric 3m
Current Rating 15A
Voltage Rating 125VAC
Jacket Color Grey
Product Range -

Alternative Descriptions

Power Cord, Nema 5-15P C19, 9.84Ft, 15A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VL-0836-14-300?

Additional datasheets, footprints and schematics for VL-0836-14-300 are listed on our Part Details page. You can also find images and similar parts to VL-0836-14-300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VL-0836-14-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VL-0836-14-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VL-0836-14-300 fall under?

The VL-0836-14-300 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to VL-0836-14-300 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VL-0836-14-300 you can contact the distributor directly for product support, shipping queries etc.

Is the VL-0836-14-300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VL-0836-14-300 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VL-0836-14-300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VL-0836-14-300 often in real-time on the comparison pages.

What if I can't find stock of VL-0836-14-300?

You can fill out our help required form which you can use to request a quote for VL-0836-14-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay