Status: | Unknown |
---|---|
Series: | VKP Series |
RoHS: | Compliant |
Complying with IEC 60384-14 |
High reliability |
Wide range of different leadstyles |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
VDE Certificate |
CB Test Certificate |
Datasheet |
---|
VKP Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vkp X760Y500Vac 4,7Nf ±20% K4000 E3 |Vishay VKP472MCQERZKR | Newark Electronics |
CAP CER 4700PF 760VAC Y5U RADIAL | Future Electronics |
Ceramic Suppression Capacitor, 4700 pF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America |
Ceramic Suppression Capacitor, 4700 pF, � 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a VKP472MCQERZKR?
Additional datasheets, footprints and schematics for VKP472MCQERZKR are listed on our Part Details page. You can also find images and similar parts to VKP472MCQERZKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VKP472MCQERZKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VKP472MCQERZKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VKP472MCQERZKR fall under?
The VKP472MCQERZKR is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VKP472MCQERZKR when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VKP472MCQERZKR you can contact the distributor directly for product support, shipping queries etc.
Is the VKP472MCQERZKR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VKP472MCQERZKR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for VKP472MCQERZKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VKP472MCQERZKR often in real-time on the comparison pages.
What if I can't find stock of VKP472MCQERZKR?
You can fill out our help required form which you can use to request a quote for VKP472MCQERZKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.