Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Ceramic Capacitor 1.2Uf, 200V, X7R, 10%, 2225 | Newark Electronics |
Multilayer Ceramic Capacitor, 1.2 uF, 200 V, ± 10%, X7R, 2225 [5664 Metric] | Avnet America |
CAP, 1.2µF, 200V, 10%, X7R, 2225 | Farnell |
Where can I find additional details, specifications and documents for a VJ2225Y125KXCAT?
Additional datasheets, footprints and schematics for VJ2225Y125KXCAT are listed on our Part Details page. You can also find images and similar parts to VJ2225Y125KXCAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ2225Y125KXCAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ2225Y125KXCAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ2225Y125KXCAT fall under?
The VJ2225Y125KXCAT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ2225Y125KXCAT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ2225Y125KXCAT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ2225Y125KXCAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ2225Y125KXCAT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for VJ2225Y125KXCAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ2225Y125KXCAT often in real-time on the comparison pages.
What if I can't find stock of VJ2225Y125KXCAT?
You can fill out our help required form which you can use to request a quote for VJ2225Y125KXCAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.