VJ20MA0160KBA TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 1206 14 VAC

Status: Unknown
Series: Automotive Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX’s Professional Multilayer Varistors include 3 series of glass coated products as listed below: • Standard and Industrial M0 & MC/PC Series • Telecom MT Series • Automotive MA/PA Series The glass encapsulation process ensures high insulation resistance values after reflow soldering and excellent SMT compatibility. This protection ensures reliability and acid-resistance against harsh environment like chlorite flux.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
-
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 14V
Voltage Rating V DC 16V
Product Range Automotive Series
Clamping Voltage Vc Max 40V
Varistor Case Style 1206 [3216 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 200A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 600mJ
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Varistor, 1206, 14 Vac | Newark Electronics
VARISTOR, 1206, 14 VAC | Farnell
Var MLV 16VDC 200A 24.5V 1206 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ20MA0160KBA?

Additional datasheets, footprints and schematics for VJ20MA0160KBA are listed on our Part Details page. You can also find images and similar parts to VJ20MA0160KBA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ20MA0160KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ20MA0160KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ20MA0160KBA fall under?

The VJ20MA0160KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VJ20MA0160KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ20MA0160KBA you can contact the distributor directly for product support, shipping queries etc.

Is the VJ20MA0160KBA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ20MA0160KBA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VJ20MA0160KBA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ20MA0160KBA often in real-time on the comparison pages.

What if I can't find stock of VJ20MA0160KBA?

You can fill out our help required form which you can use to request a quote for VJ20MA0160KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay