Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
9,000
in stock
|
Buy Now | |
element14
from US$0.35
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap, 0.1Uf, 100V, Mlcc, 1812 Rohs Compliant: Yes |Vishay VJ1812Y104KXBAT | Newark Electronics |
CAP, 0.1UF, 100V, MLCC, 1812 | element14 |
1812 0.1 uF 100 V â–’10% Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1812Y104KXBAT?
Additional datasheets, footprints and schematics for VJ1812Y104KXBAT are listed on our Part Details page. You can also find images and similar parts to VJ1812Y104KXBAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1812Y104KXBAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1812Y104KXBAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1812Y104KXBAT fall under?
The VJ1812Y104KXBAT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1812Y104KXBAT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1812Y104KXBAT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1812Y104KXBAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1812Y104KXBAT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for VJ1812Y104KXBAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1812Y104KXBAT often in real-time on the comparison pages.
What if I can't find stock of VJ1812Y104KXBAT?
You can fill out our help required form which you can use to request a quote for VJ1812Y104KXBAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.