Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
CAP, 10PF, 1 KV, 5%, C0G/NP0, 1210 | Farnell |
Cap Ceramic 10pF 1000V C0G 5% SMD 1210 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a VJ1210A100JXGAT5Z?
Additional datasheets, footprints and schematics for VJ1210A100JXGAT5Z are listed on our Part Details page. You can also find images and similar parts to VJ1210A100JXGAT5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1210A100JXGAT5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1210A100JXGAT5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1210A100JXGAT5Z fall under?
The VJ1210A100JXGAT5Z is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1210A100JXGAT5Z when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1210A100JXGAT5Z you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1210A100JXGAT5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ1210A100JXGAT5Z have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for VJ1210A100JXGAT5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1210A100JXGAT5Z often in real-time on the comparison pages.
What if I can't find stock of VJ1210A100JXGAT5Z?
You can fill out our help required form which you can use to request a quote for VJ1210A100JXGAT5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.