Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.0414
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
12,285
in stock
|
Buy Now | |
element14
from US$0.11
|
12,285
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
7,809
in stock
|
Buy Now | |
Chip One Stop
from US$0.0414
|
1,371
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 0.1µF, 50V, 10%, X7R, 0805 | element14 |
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805 | Newark Electronics |
0805 0.1 uF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0805Y104KXAMT?
Additional datasheets, footprints and schematics for VJ0805Y104KXAMT are listed on our Part Details page. You can also find images and similar parts to VJ0805Y104KXAMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805Y104KXAMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805Y104KXAMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805Y104KXAMT fall under?
The VJ0805Y104KXAMT is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805Y104KXAMT when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805Y104KXAMT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805Y104KXAMT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0805Y104KXAMT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for VJ0805Y104KXAMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805Y104KXAMT often in real-time on the comparison pages.
What if I can't find stock of VJ0805Y104KXAMT?
You can fill out our help required form which you can use to request a quote for VJ0805Y104KXAMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.