Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.0347
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,887
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
6,000
in stock
|
Buy Now | |
element14
from US$0.07
|
5,076
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,079
in stock
|
Buy Now | |
Avnet America
from US$0.0347
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0371
|
1,686
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
RS
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0358
|
-
|
Buy Now | |
Avnet Asia
from US$0.0467
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 0.01µF, 50V, 10%, X7R, 0805 | element14 |
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
VJ SMD MLCC 0805 10nF 50Volts X7R 10% | RS |
0805 10 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a VJ0805Y103KXAAC?
Additional datasheets, footprints and schematics for VJ0805Y103KXAAC are listed on our Part Details page. You can also find images and similar parts to VJ0805Y103KXAAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805Y103KXAAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805Y103KXAAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805Y103KXAAC fall under?
The VJ0805Y103KXAAC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805Y103KXAAC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805Y103KXAAC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805Y103KXAAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0805Y103KXAAC have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for VJ0805Y103KXAAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805Y103KXAAC often in real-time on the comparison pages.
What if I can't find stock of VJ0805Y103KXAAC?
You can fill out our help required form which you can use to request a quote for VJ0805Y103KXAAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.