Status: | Unknown |
---|---|
Series: | VJ....31 / VJ....34 Automotive MLCC |
RoHS: | Not Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now |
AEC-Q200 qualified with PPAP available |
Available in 0402 to 1812 body size |
Four dielectric materials |
Datasheet |
---|
VJ....31 / VJ....34 Automotive MLCC |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Market Solutions |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
CAP, 1000PF, 50V, 10%, X8R, 0805 | Farnell |
Where can I find additional details, specifications and documents for a VJ0805H102KXABC31?
Additional datasheets, footprints and schematics for VJ0805H102KXABC31 are listed on our Part Details page. You can also find images and similar parts to VJ0805H102KXABC31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805H102KXABC31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805H102KXABC31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805H102KXABC31 you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805H102KXABC31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0805H102KXABC31 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VJ0805H102KXABC31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805H102KXABC31 often in real-time on the comparison pages.
What if I can't find stock of VJ0805H102KXABC31?
You can fill out our help required form which you can use to request a quote for VJ0805H102KXABC31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.