Status: | Unknown |
---|---|
Series: | QUAD HIFREQ Series |
RoHS: | Unknown |
Capacitance | 20pF |
---|---|
Voltage Rating | 250V |
Product Range | QUAD HIFREQ Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0505 [1414 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 2% |
Vj0505D200Gxpaj |Vishay VJ0505D200GXPAJ | Newark Electronics |
VJ0505D200GXPAJ | Avnet America |
CAP, 20PF, 250V, 2%, 0505 | Farnell |
Where can I find additional details, specifications and documents for a VJ0505D200GXPAJ?
Additional datasheets, footprints and schematics for VJ0505D200GXPAJ are listed on our Part Details page. You can also find images and similar parts to VJ0505D200GXPAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0505D200GXPAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0505D200GXPAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0505D200GXPAJ fall under?
The VJ0505D200GXPAJ is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0505D200GXPAJ when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0505D200GXPAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0505D200GXPAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0505D200GXPAJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for VJ0505D200GXPAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0505D200GXPAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0505D200GXPAJ?
You can fill out our help required form which you can use to request a quote for VJ0505D200GXPAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.