Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor,ceramic,100Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc |Vishay VJ0402A101JXAAP | Newark Electronics |
CAP CER 100PF 50V C0G/NP0 0402 | Future Electronics |
Cap Ceramic 100pF 50V C0G 5% SMD 0402 150°C Paper T/R | Avnet America |
Cap Ceramic 100pF 50V C0G 5% SMD 0402 150�C Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0402A101JXAAP?
Additional datasheets, footprints and schematics for VJ0402A101JXAAP are listed on our Part Details page. You can also find images and similar parts to VJ0402A101JXAAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402A101JXAAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402A101JXAAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0402A101JXAAP fall under?
The VJ0402A101JXAAP is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0402A101JXAAP when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402A101JXAAP you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402A101JXAAP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0402A101JXAAP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for VJ0402A101JXAAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402A101JXAAP often in real-time on the comparison pages.
What if I can't find stock of VJ0402A101JXAAP?
You can fill out our help required form which you can use to request a quote for VJ0402A101JXAAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.