Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Development Tool Type | Hardware / Software - Keyfob |
Kit Features | Robust FM Modulation 4 Button Handheld Transmitter One-Many / Many-One / One-One |
Type | Remote Control System |
REMOTE CONTROL SYS, FM, 4-CH, 12-30VDC | element14 |
Remote Control System, 433Mhz, 150M, 4Ch, 12-30Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a VIPER-S4?
Additional datasheets, footprints and schematics for VIPER-S4 are listed on our Part Details page. You can also find images and similar parts to VIPER-S4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER-S4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER-S4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER-S4 fall under?
The VIPER-S4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to VIPER-S4 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER-S4 you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER-S4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER-S4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VIPER-S4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER-S4 often in real-time on the comparison pages.
What if I can't find stock of VIPER-S4?
You can fill out our help required form which you can use to request a quote for VIPER-S4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.