Status: | Unknown |
---|---|
Series: | VIPer35 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Input Voltage AC Min | 8.5V |
---|---|
Input Voltage AC Max | 23.5V |
AC / DC Converter Case Style | NSOIC |
No. of Pins | 16Pins |
Power Rating | 1.5W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | VIPer35 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
VIPer35: 23.5 V Quasi-Resonant High Performance Off Line High Voltage Converter | Future Electronics |
Power Conversion |Stmicroelectronics VIPER35HD | Newark Electronics |
Current Mode PWM Controller 16-Pin SOIC Tube | Avnet America |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a VIPER35HD?
Additional datasheets, footprints and schematics for VIPER35HD are listed on our Part Details page. You can also find images and similar parts to VIPER35HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER35HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER35HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER35HD fall under?
The VIPER35HD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER35HD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER35HD you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER35HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER35HD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VIPER35HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER35HD often in real-time on the comparison pages.
What if I can't find stock of VIPER35HD?
You can fill out our help required form which you can use to request a quote for VIPER35HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.