Status: | Active |
---|---|
Series: | VIPER12A-E |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
22,495
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
370,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
12,500
in stock
|
Buy Now | |
element14
from US$0.69
|
6,224
in stock
|
Buy Now | |
Farnell
from US$0.66
|
6,224
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
5,110
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
2,495
in stock
|
Buy Now | |
Micros
from US$0.74
|
194
in stock
|
Buy Now | |
Avnet Silica
-
|
200,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fixed 60 kHz switching frequency |
9 V to 38 V wide range VDDvoltage |
Current mode control |
Auxiliary undervoltage lockout with hysteresis |
High voltage start-up current source |
Overtemperature, overcurrent and overvoltage protection with auto-restart |
Typical power capability European (195 - 265 Vac) 8 W for SO-8, 13 W for DIP-8 European (85 - 265 Vac) 5 W for SO-8, 8 W for DIP-8 |
European (195 - 265 Vac) 8 W for SO-8, 13 W for DIP-8 |
European (85 - 265 Vac) 5 W for SO-8, 8 W for DIP-8 |
Product Specifications |
---|
DS4583 Low power offline switched-mode power supply primary switcher |
User Manuals |
---|
UM1491 100 W 3-phase inverter demonstration board using the L6390 and STD5N52U for vector control |
VIPER12AS Series 38 V 5 mA Low Power OFF-Line SMPS Primary Switcher - SOIC-8 | Future Electronics |
Primary Switch SOIC8 | RS |
Ind. & Power Conv. Rohs Compliant: Yes |Stmicroelectronics VIPER12ASTR-E | Newark Electronics |
Primary Switch 8-Pin SO N T/R | Avnet America |
PWM CTRL, 60KHZ, -40 TO 150DEG C | element14 |
IC: driver | Transfer Multisort Elektronik |
ST AC/DC Off-Line Switching Converter 60kHz 730 V SOIC-8 | Distrelec |
SMPS Primary I.C.: PWM Controller + HV Power MOSFET 0.352A 730V 30&ohm | Micros |
Where can I find additional details, specifications and documents for a VIPER12ASTR-E?
Additional datasheets, footprints and schematics for VIPER12ASTR-E are listed on our Part Details page. You can also find images and similar parts to VIPER12ASTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER12ASTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER12ASTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER12ASTR-E fall under?
The VIPER12ASTR-E is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPer.
Can I view similar or alternative parts?
You can view similar parts to VIPER12ASTR-E when available in the VIPer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER12ASTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER12ASTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER12ASTR-E have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VIPER12ASTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER12ASTR-E often in real-time on the comparison pages.
What if I can't find stock of VIPER12ASTR-E?
You can fill out our help required form which you can use to request a quote for VIPER12ASTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.