Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
31,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
171,129
in stock
|
Buy Now | |
element14
from US$0.23
|
169,358
in stock
|
Buy Now | |
Farnell
from US$0.10
|
169,358
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
121,365
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
35,656
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
34,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
20,227
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
12,496
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
11,290
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
1,421
in stock
|
Buy Now | |
Conrad
from US$0.53
|
794
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
18,535
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now |
Product Range | VH Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 3.96mm |
For Use With | SVH-21T-P1.1 Contacts |
SVHC | No SVHC (07-Jul-2017) |
No. of Contacts | 8Contacts |
No. of Rows | 1Rows |
Wire-To-Board Connector, Vh Series, Receptacle, 8, 3.96 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) VHR-8N | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 8POS, 1ROW | element14 |
65890600 VH HOUSING | Heilind Electronics |
PITCH3.96, 10A (AWG#16), 250V | TTI Europe |
VH 3.96MM N TYPE HOUSING 8 WAY | RS |
VH Series 8 Position 3.96 mm pitch Single Row Housing Connector | Future Electronics |
JST Crimp housing Receptacle / Socket 8 Positions 3.96mm | Distrelec |
Detachable connection of cable at printed circuit board Vibration proof locking mechanism Safety rail at casing allows reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
VHR Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a VHR-8N?
Additional datasheets, footprints and schematics for VHR-8N are listed on our Part Details page. You can also find images and similar parts to VHR-8N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHR-8N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHR-8N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHR-8N fall under?
The VHR-8N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VHR-8N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHR-8N you can contact the distributor directly for product support, shipping queries etc.
Is the VHR-8N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHR-8N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and CoreStaff have stock available or on a lead time for VHR-8N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHR-8N often in real-time on the comparison pages.
What if I can't find stock of VHR-8N?
You can fill out our help required form which you can use to request a quote for VHR-8N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.