Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
8,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
224,989
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
44,998
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
4,500
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
4,206
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,705
in stock
|
Buy Now | |
element14
from US$0.23
|
3,361
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,361
in stock
|
Buy Now | |
Conrad
from US$0.46
|
1,509
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,364
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
8,010
in stock
|
Buy Now | |
Sorelec
-
|
2,500
in stock
|
Buy Now |
Product Range | VH Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | 3.96mm |
For Use With | SVH-21T-P1.1 Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 7Contacts |
No. of Rows | 1Rows |
VH HOUSING | Heilind Electronics |
VH 3.96MM N TYPE HOUSING 7 WAY | RS |
PITCH3.96, 10A (AWG#16), 250V | TTI Europe |
Connector, Housing, Receptacle, 7 Position, 3.96Mm | Newark Electronics |
HOUSING, RECEPTACLE,VH, 7WAY, 3.96MM | element14 |
Detachable connection of cable at printed circuit board Vibration proof locking mechanism Safety rail at casing allows reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Plug | Transfer Multisort Elektronik |
VH Series 7 Position 3.96 mm pitch Single Row Housing Connector | Future Electronics |
VHR Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a VHR-7N?
Additional datasheets, footprints and schematics for VHR-7N are listed on our Part Details page. You can also find images and similar parts to VHR-7N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHR-7N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHR-7N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHR-7N fall under?
The VHR-7N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VHR-7N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHR-7N you can contact the distributor directly for product support, shipping queries etc.
Is the VHR-7N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHR-7N have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, TTI Europe and CoreStaff have stock available or on a lead time for VHR-7N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHR-7N often in real-time on the comparison pages.
What if I can't find stock of VHR-7N?
You can fill out our help required form which you can use to request a quote for VHR-7N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.