Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
13,095
in stock
|
Buy Now | |
element14
from US$0.10
|
204,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
178,621
in stock
|
Buy Now | |
Farnell
from US$0.09
|
171,824
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
84,194
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
29,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
4,459
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,513
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
685
in stock
|
Buy Now | |
Conrad
from US$0.41
|
245
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
134,001
in stock
|
Buy Now | |
Sorelec
-
|
6,500
in stock
|
Buy Now |
Product Range | VH Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3.96mm |
For Use With | SVH-21T-P1.1 Contacts |
SVHC | No SVHC (07-Jul-2017) |
No. of Contacts | 6Contacts |
No. of Rows | 1Rows |
CONNECTOR, HOUSING, RCPT, 6POS, 1ROW | element14 |
Rcpt Housing, 6Pos, 1Row, 3.96Mm | Newark Electronics |
PITCH3.96, 10A (AWG#16), 250V | TTI Europe |
VH Series 6 Position Single Row 3.96 mm Pitch Housing Connector | Future Electronics |
JST Crimp housing Receptacle / Socket 6 Positions 3.96mm | Distrelec |
Plug | Transfer Multisort Elektronik |
JST VHR-6N 6 Pole Housing VH Series P3.96 mm | Rapid Electronics |
Detachable connection of cable at printed circuit board Vibration proof locking mechanism Safety rail at casing allows reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
VHR Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a VHR-6N?
Additional datasheets, footprints and schematics for VHR-6N are listed on our Part Details page. You can also find images and similar parts to VHR-6N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHR-6N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHR-6N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHR-6N fall under?
The VHR-6N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VHR-6N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHR-6N you can contact the distributor directly for product support, shipping queries etc.
Is the VHR-6N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHR-6N have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and TTI Europe have stock available or on a lead time for VHR-6N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHR-6N often in real-time on the comparison pages.
What if I can't find stock of VHR-6N?
You can fill out our help required form which you can use to request a quote for VHR-6N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.