Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
213,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
2,210,601
in stock
|
Buy Now | |
element14
from US$0.11
|
2,086,838
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
1,886,756
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
1,664,021
in stock
|
Buy Now | |
TTI Europe
from US$0.0283
|
656,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
314,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
17,878
in stock
|
Buy Now | |
Conrad
from US$0.24
|
17,465
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
12,151
in stock
|
Buy Now | |
Future Electronics
from US$0.0275
|
11,520
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
6,344
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
174,011
in stock
|
Buy Now | |
Sorelec
-
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
-
|
Buy Now |
Product Range | VH Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.96mm |
For Use With | SVH-21T-P1.1 Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 7A |
Insulation Resistance | 1000Mohm |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Wire-Board Connector, Receptacle, 2 Position, 3.96Mm | Newark Electronics |
CRIMP HOUSING, 2WAY, 3.96MM | element14 |
2POS CONNECTOR HOUSING | Heilind Electronics |
PITCH3.96, 10A (AWG#16),250V | TTI Europe |
VH=3.96mm Housing 2 way | RS |
Plug | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board Vibration proof locking mechanism Safety rail at casing allows reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
JST Crimp housing Receptacle / Socket 2 Positions 3.96mm | Distrelec |
VH Series 2 Position 3.96 mm pitch Single Row Housing | Future Electronics |
Connector Housing | Amar Radio Corporation |
JST VHR-2N 2 Pole Housing VH Series P3.96 mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a VHR-2N?
Additional datasheets, footprints and schematics for VHR-2N are listed on our Part Details page. You can also find images and similar parts to VHR-2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHR-2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHR-2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHR-2N fall under?
The VHR-2N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VHR-2N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHR-2N you can contact the distributor directly for product support, shipping queries etc.
Is the VHR-2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHR-2N have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Farnell and TTI Europe have stock available or on a lead time for VHR-2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHR-2N often in real-time on the comparison pages.
What if I can't find stock of VHR-2N?
You can fill out our help required form which you can use to request a quote for VHR-2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.