Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
11,875
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
14,116
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,179
in stock
|
Buy Now | |
element14
from US$0.16
|
3,179
in stock
|
Buy Now | |
Farnell
from US$0.15
|
3,179
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
2,823
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.71
|
72
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
17,510
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | VH Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 3.96mm |
For Use With | SVH-21T-P1.1 Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 10Contacts |
No. of Rows | 1Rows |
CONNECTOR | Heilind Electronics |
VH 3.96MM N TYPE HOUSING 10 WAY | RS |
PITCH3.96MM,10A,250V,AWG#22-16 | TTI Europe |
Wire-To-Board Connector, Vh Series, Crimp, Receptacle, 10, 3.96 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) VHR-10N | Newark Electronics |
HOUSING,RECEPTACLE,VH,10WAY, 3.96MM | element14 |
Detachable connection of cable at printed circuit board Vibration proof locking mechanism Safety rail at casing allows reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
VHR Connector Housing | Amar Radio Corporation |
VHR Series 10 Position Disconnectable Crimp Style Receptacle Housing | Future Electronics |
Where can I find additional details, specifications and documents for a VHR-10N?
Additional datasheets, footprints and schematics for VHR-10N are listed on our Part Details page. You can also find images and similar parts to VHR-10N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHR-10N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHR-10N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHR-10N fall under?
The VHR-10N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VHR-10N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHR-10N you can contact the distributor directly for product support, shipping queries etc.
Is the VHR-10N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHR-10N have stock available?
Authorised distributors including Heilind Electronics, RS, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for VHR-10N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHR-10N often in real-time on the comparison pages.
What if I can't find stock of VHR-10N?
You can fill out our help required form which you can use to request a quote for VHR-10N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.