Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Receptacle |
---|---|
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Waterproof Hdmi Coupler, Panel Mount | Newark Electronics |
Waterproof HDMI Coupler | L-com VHC00023 | RS Americas |
WATERPROOF HDMI COUPLER, PANEL MOUNT | Farnell |
Where can I find additional details, specifications and documents for a VHC00023?
Additional datasheets, footprints and schematics for VHC00023 are listed on our Part Details page. You can also find images and similar parts to VHC00023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHC00023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHC00023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHC00023 fall under?
The VHC00023 is listed under L-com Global Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to VHC00023 when available in the L-com Global Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHC00023 you can contact the distributor directly for product support, shipping queries etc.
Is the VHC00023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHC00023 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VHC00023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHC00023 often in real-time on the comparison pages.
What if I can't find stock of VHC00023?
You can fill out our help required form which you can use to request a quote for VHC00023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.