Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Color | - |
Product Range | - |
Cable, Hdmi-Hdmi Plug, 5M | Newark Electronics |
CABLE, HDMI-HDMI PLUG, 5M | element14 |
HDMI male to male active extended length cable 5M- | L-com VHA00005-5M | RS Americas |
Where can I find additional details, specifications and documents for a VHA00005-5M?
Additional datasheets, footprints and schematics for VHA00005-5M are listed on our Part Details page. You can also find images and similar parts to VHA00005-5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHA00005-5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHA00005-5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHA00005-5M fall under?
The VHA00005-5M is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to VHA00005-5M when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHA00005-5M you can contact the distributor directly for product support, shipping queries etc.
Is the VHA00005-5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHA00005-5M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for VHA00005-5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHA00005-5M often in real-time on the comparison pages.
What if I can't find stock of VHA00005-5M?
You can fill out our help required form which you can use to request a quote for VHA00005-5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.