Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 59ft |
Cable Length - Metric | 18m |
Jacket Color | - |
Product Range | - |
Cable, Hdmi-Hdmi Plug, 18M | Newark Electronics |
HDMI male to male active extended length cable 18M- | L-com VHA00005-18M | RS Americas |
CABLE, HDMI PL-PL, 59.1FT | element14 |
Where can I find additional details, specifications and documents for a VHA00005-18M?
Additional datasheets, footprints and schematics for VHA00005-18M are listed on our Part Details page. You can also find images and similar parts to VHA00005-18M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHA00005-18M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHA00005-18M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHA00005-18M fall under?
The VHA00005-18M is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to VHA00005-18M when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHA00005-18M you can contact the distributor directly for product support, shipping queries etc.
Is the VHA00005-18M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHA00005-18M have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VHA00005-18M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHA00005-18M often in real-time on the comparison pages.
What if I can't find stock of VHA00005-18M?
You can fill out our help required form which you can use to request a quote for VHA00005-18M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.