Status: | Unknown |
---|---|
Series: | High Flex HDMI Cables Series |
RoHS: | Unknown |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Product Range | High Flex HDMI Cables Series |
Cable, Hdmi Plug-Plug, 3M, Black | Newark Electronics |
HDMI High Flex cable 3M- | L-com VHA00001-3M | RS Americas |
CABLE, HDMI PL-PL, 9.8FT | element14 |
Where can I find additional details, specifications and documents for a VHA00001-3M?
Additional datasheets, footprints and schematics for VHA00001-3M are listed on our Part Details page. You can also find images and similar parts to VHA00001-3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHA00001-3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHA00001-3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHA00001-3M fall under?
The VHA00001-3M is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to VHA00001-3M when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHA00001-3M you can contact the distributor directly for product support, shipping queries etc.
Is the VHA00001-3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHA00001-3M have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VHA00001-3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHA00001-3M often in real-time on the comparison pages.
What if I can't find stock of VHA00001-3M?
You can fill out our help required form which you can use to request a quote for VHA00001-3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.