Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 8.46 x 4.52 x 1.18 |
---|---|
Dimensions LxWxH (mm) | 215 x 115 x 30 |
Grade | Commercial |
Input Voltage (Vac) | 88 ~ 132 |
Input Voltage 2 (Vac) | 176 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -20 |
Operating Temp MIN (With Derating, °C) | -20 |
Output Current (A) | 17 |
Output Voltage (Vdc) | 12 |
Package Type | Metal Case |
Power (W) | 204 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 200 |
Special Features | Output Trim |
VGS-200B Series 204 W 12 V Single Output Encapsulated AC/DC Power Supply | Future Electronics |
Switching Power Supplies 204W 12V 17A Enclosed Chassis Mnt | Sager |
Where can I find additional details, specifications and documents for a VGS-200B-12?
Additional datasheets, footprints and schematics for VGS-200B-12 are listed on our Part Details page. You can also find images and similar parts to VGS-200B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGS-200B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGS-200B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGS-200B-12 fall under?
The VGS-200B-12 is listed under power > ac-dc-power-supplies > chassis-mount > vgs-200b-series > vgs-200b-12.
Can I view similar or alternative parts?
You can view similar parts to VGS-200B-12 when available in the vgs-200b-12 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGS-200B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the VGS-200B-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VGS-200B-12 have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for VGS-200B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGS-200B-12 often in real-time on the comparison pages.
What if I can't find stock of VGS-200B-12?
You can fill out our help required form which you can use to request a quote for VGS-200B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.