Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
782
in stock
|
Buy Now | |
element14
from US$0.51
|
782
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
105
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 34V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 5J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VARISTOR, AUTO, 34V, 77V, 1812 | element14 |
Varistor, Aec-Q200, Mlv, 77V, 1812 | Newark Electronics |
Var 30VAC 34VDC 800A 47V 1812 SMD T/R | Avnet Abacus |
VGAS 1812 DC=34V CL=77V 5J | Rutronik |
Varistors 30VAC 34VDC 5J 1500pF 47 V 77V | Future Electronics |
Where can I find additional details, specifications and documents for a VGAS181234U770DP?
Additional datasheets, footprints and schematics for VGAS181234U770DP are listed on our Part Details page. You can also find images and similar parts to VGAS181234U770DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGAS181234U770DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAS181234U770DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGAS181234U770DP fall under?
The VGAS181234U770DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VGAS181234U770DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGAS181234U770DP you can contact the distributor directly for product support, shipping queries etc.
Is the VGAS181234U770DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VGAS181234U770DP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Rutronik have stock available or on a lead time for VGAS181234U770DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGAS181234U770DP often in real-time on the comparison pages.
What if I can't find stock of VGAS181234U770DP?
You can fill out our help required form which you can use to request a quote for VGAS181234U770DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.