Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
No distributors results available
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 400mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a VGAS120618D400DP?
Additional datasheets, footprints and schematics for VGAS120618D400DP are listed on our Part Details page. You can also find images and similar parts to VGAS120618D400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGAS120618D400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAS120618D400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGAS120618D400DP fall under?
The VGAS120618D400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VGAS120618D400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGAS120618D400DP you can contact the distributor directly for product support, shipping queries etc.
Is the VGAS120618D400DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VGAS120618D400DP have stock available?
There is no stock from authorised distributors for VGAS120618D400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGAS120618D400DP often in real-time on the comparison pages.
What if I can't find stock of VGAS120618D400DP?
You can fill out our help required form which you can use to request a quote for VGAS120618D400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.