Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.18
Voltage Rating VAC | 11V |
---|---|
Voltage Rating V DC | 16V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 40V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
Varistors 16Vdc 0.6J 40V 1206 AEC-Q200 | Rapid Electronics |
VC 1206 DC=16V CL=40V 0,6J | Rutronik |
Varistor, Aec-Q200, Mlv, 40V, 1206 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 40V, 1206 | element14 |
Where can I find additional details, specifications and documents for a VGAH120616K390DP?
Additional datasheets, footprints and schematics for VGAH120616K390DP are listed on our Part Details page. You can also find images and similar parts to VGAH120616K390DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGAH120616K390DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAH120616K390DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGAH120616K390DP fall under?
The VGAH120616K390DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VGAH120616K390DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGAH120616K390DP you can contact the distributor directly for product support, shipping queries etc.
Is the VGAH120616K390DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VGAH120616K390DP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, Newark Electronics and element14 have stock available or on a lead time for VGAH120616K390DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGAH120616K390DP often in real-time on the comparison pages.
What if I can't find stock of VGAH120616K390DP?
You can fill out our help required form which you can use to request a quote for VGAH120616K390DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.