Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | VGA Plug |
---|---|
Connector Type B | VGA Plug |
Cable Length - Imperial | 25ft |
Cable Length - Metric | 7.62m |
Jacket Color | Black |
Product Range | - |
Audio/Video Cable, 8P Vga Plug, 25 , Blk | Newark Electronics |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a VGA625BK?
Additional datasheets, footprints and schematics for VGA625BK are listed on our Part Details page. You can also find images and similar parts to VGA625BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGA625BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGA625BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGA625BK fall under?
The VGA625BK is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to VGA625BK when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGA625BK you can contact the distributor directly for product support, shipping queries etc.
Is the VGA625BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VGA625BK have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for VGA625BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGA625BK often in real-time on the comparison pages.
What if I can't find stock of VGA625BK?
You can fill out our help required form which you can use to request a quote for VGA625BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.