Status: | Unknown |
---|---|
Series: | VG Series |
RoHS: | Unknown |
Prices starting from US$0.06
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | VG Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 2A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 50mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor, Aec-Q200, Mlv, 50V, 0603 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 50V, 0603 | element14 |
Varistor Multilayer 75pF 2A 25V 0603 SMD T/R | Avnet America |
VG Series SMD 125 oC ESD Suppresion Multilayer Chip Varistor 0603 75A 18Vdc | KEMET VG0603S020R014 | RS Americas |
Where can I find additional details, specifications and documents for a VG0603S020R014?
Additional datasheets, footprints and schematics for VG0603S020R014 are listed on our Part Details page. You can also find images and similar parts to VG0603S020R014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VG0603S020R014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG0603S020R014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VG0603S020R014 fall under?
The VG0603S020R014 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VG0603S020R014 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VG0603S020R014 you can contact the distributor directly for product support, shipping queries etc.
Is the VG0603S020R014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VG0603S020R014 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for VG0603S020R014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VG0603S020R014 often in real-time on the comparison pages.
What if I can't find stock of VG0603S020R014?
You can fill out our help required form which you can use to request a quote for VG0603S020R014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.