Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 7 x 4 x 1.6 |
---|---|
Dimensions LxWxH (mm) | 177.8 x 101.6 x 40.64 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 132 |
Input Voltage 2 (Vac) | 180 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 8.89 |
Output Voltage (Vdc) | 36 |
Package Type | Metal Case |
Power (W) | 320 |
Safety Approvals | CE, GS, UL/cUL |
Series Power (W) | 320 |
Special Features | High Peak Power, Output Trim, Power Factor Correction, Power Good Signal |
Switching Power Supplies ac-dc, 320 W, 36 Vdc, single output, metal case w/ side fan | Sager |
Where can I find additional details, specifications and documents for a VF-S320-36A-CFS?
Additional datasheets, footprints and schematics for VF-S320-36A-CFS are listed on our Part Details page. You can also find images and similar parts to VF-S320-36A-CFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VF-S320-36A-CFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF-S320-36A-CFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VF-S320-36A-CFS fall under?
The VF-S320-36A-CFS is listed under power > ac-dc-power-supplies > chassis-mount > vf-s320-xxa-cfs-series > vf-s320-36a-cfs.
Can I view similar or alternative parts?
You can view similar parts to VF-S320-36A-CFS when available in the vf-s320-36a-cfs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VF-S320-36A-CFS you can contact the distributor directly for product support, shipping queries etc.
Is the VF-S320-36A-CFS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VF-S320-36A-CFS have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for VF-S320-36A-CFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VF-S320-36A-CFS often in real-time on the comparison pages.
What if I can't find stock of VF-S320-36A-CFS?
You can fill out our help required form which you can use to request a quote for VF-S320-36A-CFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.