Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 5 x 3.2 x 1.5 |
---|---|
Dimensions LxWxH (mm) | 127 x 81.28 x 38.1 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 132 |
Input Voltage 2 (Vac) | 180 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 20.83 |
Output Voltage (Vdc) | 12 |
Package Type | U-Frame |
Power (W) | 250 |
Safety Approvals | CE, GS, UL/cUL |
Series Power (W) | 250 |
Special Features | High Peak Power, Output Trim, Power Factor Correction, Power Good Signal, Remote On/Off Control |
Standard Footprint | 3" x 5" |
Switching Power Supplies 250W 12V 20.83A | Sager |
Where can I find additional details, specifications and documents for a VF-S250-12A?
Additional datasheets, footprints and schematics for VF-S250-12A are listed on our Part Details page. You can also find images and similar parts to VF-S250-12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VF-S250-12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF-S250-12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VF-S250-12A fall under?
The VF-S250-12A is listed under power > ac-dc-power-supplies > chassis-mount > vf-s250-xxa-series > vf-s250-12a.
Can I view similar or alternative parts?
You can view similar parts to VF-S250-12A when available in the vf-s250-12a range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VF-S250-12A you can contact the distributor directly for product support, shipping queries etc.
Is the VF-S250-12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VF-S250-12A have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for VF-S250-12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VF-S250-12A often in real-time on the comparison pages.
What if I can't find stock of VF-S250-12A?
You can fill out our help required form which you can use to request a quote for VF-S250-12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.