VFMA-15F41-S01 Relays by TE Connectivity

RELAY, AUTOMOTIVE, SPDT, 12VDC, 30A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.36

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$7.36
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Current 30A
Contact Configuration SPDT
Relay Mounting Socket
Relay Terminals Quick Connect
Contact Voltage DC Nom 12V
Coil Resistance 90ohm
RoHS Compliant Yes

Alternative Descriptions

Relay, Automotive, Spdt, 12Vdc, 30A | Newark Electronics
Electromechanical Relay SPDT 12VDC 80Ohm Plug-In | Avnet America
Relay, General Purpose | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VFMA-15F41-S01?

Additional datasheets, footprints and schematics for VFMA-15F41-S01 are listed on our Part Details page. You can also find images and similar parts to VFMA-15F41-S01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VFMA-15F41-S01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VFMA-15F41-S01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VFMA-15F41-S01 fall under?

The VFMA-15F41-S01 is listed under Switches & Relays > Relays > Automotive Relays.

Can I view similar or alternative parts?

You can view similar parts to VFMA-15F41-S01 when available in the Automotive Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VFMA-15F41-S01 you can contact the distributor directly for product support, shipping queries etc.

Is the VFMA-15F41-S01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VFMA-15F41-S01 have stock available?

Authorised distributors including element14, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for VFMA-15F41-S01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VFMA-15F41-S01 often in real-time on the comparison pages.

What if I can't find stock of VFMA-15F41-S01?

You can fill out our help required form which you can use to request a quote for VFMA-15F41-S01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay