Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.11" |
I.D. Supplied - Metric | 2.79mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.047" |
I.D. Recovered Max - Metric | 1.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 2.79mm |
Cable Diameter Min | 1.2mm |
Colour | Black |
Dielectric Strength | 20kV/mm |
Flammability Rating | VW-1 |
Fully Shrunk Diameter | 1.2mm |
I.D. Max Recovered | 1.2mm |
Length Imperial | 16.4ft |
Material | Flexible Flame Retardant Low Shrink Temp Polyolefin |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Reel Length (Imperial) | 16ft |
Reel Length (Metric) | 5m |
Shrink Temperature | 80°C |
Shrink Type | Heat |
Standard | UL 224/CSA LR 55659 |
Unshrunk Diameter | 0mm |
Heatshrink, 2.4Mm, Black, 5M | Newark Electronics |
HEATSHRINK, 2.4MM, BLACK, 5M | element14 |
Where can I find additional details, specifications and documents for a VFFC-3/32-0?
Additional datasheets, footprints and schematics for VFFC-3/32-0 are listed on our Part Details page. You can also find images and similar parts to VFFC-3/32-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VFFC-3/32-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VFFC-3/32-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VFFC-3/32-0 fall under?
The VFFC-3/32-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VFFC-3/32-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VFFC-3/32-0 you can contact the distributor directly for product support, shipping queries etc.
Is the VFFC-3/32-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VFFC-3/32-0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VFFC-3/32-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VFFC-3/32-0 often in real-time on the comparison pages.
What if I can't find stock of VFFC-3/32-0?
You can fill out our help required form which you can use to request a quote for VFFC-3/32-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.