Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 6 x 4 x 2 |
---|---|
Dimensions LxWxH (mm) | 152.4 x 101.6 x 50.8 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 132 |
Input Voltage 2 (Vac) | 180 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110 |
Number of Outputs | 2 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 30/16.67 |
Output Voltage (Vdc) | 5/12 |
Package Type | Metal Case |
Power (W) | 250 |
Safety Approvals | CE, GS, UL/cUL |
Series Power (W) | 320 |
Special Features | High Peak Power, Output Trim, Power Factor Correction, Power Good Signal |
Standard Footprint | 4" x 6" |
Where can I find additional details, specifications and documents for a VF-D320-D512A-CF?
Additional datasheets, footprints and schematics for VF-D320-D512A-CF are listed on our Part Details page. You can also find images and similar parts to VF-D320-D512A-CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VF-D320-D512A-CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF-D320-D512A-CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VF-D320-D512A-CF fall under?
The VF-D320-D512A-CF is listed under power > ac-dc-power-supplies > chassis-mount > vf-d320-dxxa-cf-series > vf-d320-d512a-cf.
Can I view similar or alternative parts?
You can view similar parts to VF-D320-D512A-CF when available in the vf-d320-d512a-cf range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VF-D320-D512A-CF you can contact the distributor directly for product support, shipping queries etc.
Is the VF-D320-D512A-CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VF-D320-D512A-CF have stock available?
There is no stock from authorised distributors for VF-D320-D512A-CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VF-D320-D512A-CF often in real-time on the comparison pages.
What if I can't find stock of VF-D320-D512A-CF?
You can fill out our help required form which you can use to request a quote for VF-D320-D512A-CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.