Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Focal Length Max | 8mm |
---|---|
Focal Length Min | 3.5mm |
Iris Type | Vari Focal Auto |
Aperture | f/1.4 |
3.5-12Mm Dc Auto Iris Varifocal Lens | Newark Electronics |
Where can I find additional details, specifications and documents for a VF3.58DC?
Additional datasheets, footprints and schematics for VF3.58DC are listed on our Part Details page. You can also find images and similar parts to VF3.58DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VF3.58DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF3.58DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VF3.58DC fall under?
The VF3.58DC is listed under Security > Video Surveillance > Lens.
Can I view similar or alternative parts?
You can view similar parts to VF3.58DC when available in the Lens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VF3.58DC you can contact the distributor directly for product support, shipping queries etc.
Is the VF3.58DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VF3.58DC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VF3.58DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VF3.58DC often in real-time on the comparison pages.
What if I can't find stock of VF3.58DC?
You can fill out our help required form which you can use to request a quote for VF3.58DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.