Status: | Unknown |
---|---|
Series: | Industrial V-Flex Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 10AWG |
Conductor Area CSA | 5.32mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 105 x 30AWG |
Conductor Material | Tinned Copper |
Jacket Material | TPE |
External Diameter | 19.05mm |
Voltage Rating | 1kV |
Product Range | Industrial V-Flex Series |
SVHC | No SVHC (15-Jan-2019) |
SHLD FLEX CABLE, 4COND, 5.32MM2, BLACK | Farnell |
Where can I find additional details, specifications and documents for a VF16010?
Additional datasheets, footprints and schematics for VF16010 are listed on our Part Details page. You can also find images and similar parts to VF16010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VF16010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF16010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VF16010 fall under?
The VF16010 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to VF16010 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VF16010 you can contact the distributor directly for product support, shipping queries etc.
Is the VF16010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VF16010 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VF16010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VF16010 often in real-time on the comparison pages.
What if I can't find stock of VF16010?
You can fill out our help required form which you can use to request a quote for VF16010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.